Sensata Technologies Reed Relays DBT70510

Description
RELAY REED SPST-NC 2A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NC 2A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1038-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1038-ND
Reed Relays 725-1038-ND
RELAY REED SPST-NC 2A 5V

RELAY REED SPST-NC 2A 5V

Buy Now Datasheet
Relays- Reed Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays- Reed Relays
Relays- Reed Relays
Manufacturer: Sensata-Cynergy3 Category: Relays- Reed Relays Series: DB Package: Tray Product Status: Active Mounting Type: Through Hole Operating Temperature: -20°C ~ 70°C Contact Material: Tungsten (W) Coil Resistance: 38 Ohms Termination Style: PC Pin

Manufacturer: Sensata-Cynergy3
Category: Relays- Reed Relays
Series: DB
Package: Tray
Product Status: Active
Mounting Type: Through Hole
Operating Temperature: -20°C ~ 70°C
Contact Material: Tungsten (W)
Coil Resistance: 38 Ohms
Termination Style: PC Pin

Buy Now Datasheet
Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 - 91F9749 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
91F9749
Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 91F9749
RELAY, REED, SPST-NC, 7KV, 2A, THT; Contact Configuration:SPST-N C; Coil Voltage:5VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:38ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

RELAY, REED, SPST-NC, 7KV, 2A, THT; Contact Configuration:SPST-NC; Coil Voltage:5VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:38ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays DBT70510
RELAY REED SPST-NC 2A 5V

RELAY REED SPST-NC 2A 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 725-1038-ND 91F9749 DBT70510
Product Name Reed Relays Relays- Reed Relays Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3O1B05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details