Sensata Technologies Reed Relays S2-12EU

Description
RELAY REED SPST 1A 12V UL
Request a Quote Datasheet
Description
RELAY REED SPST 1A 12V UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1566-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1566-ND
Reed Relays 725-1566-ND
RELAY REED SPST 1A 12V UL

RELAY REED SPST 1A 12V UL

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
S2-12EU
Relays - Reed Relays S2-12EU
RELAY REED SPST 1A 12V UL

RELAY REED SPST 1A 12V UL

Supplier's Site
Reed Relay, Spst, 12V, 1A, Th; Contact Configuration Sensata/cynergy3 - 98Y7653 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst, 12V, 1A, Th; Contact Configuration Sensata/cynergy3
98Y7653
Reed Relay, Spst, 12V, 1A, Th; Contact Configuration Sensata/cynergy3 98Y7653
REED RELAY, SPST, 12V, 1A, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

REED RELAY, SPST, 12V, 1A, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1566-ND S2-12EU 98Y7653
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst, 12V, 1A, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3D1A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details