Sensata Technologies Reed Relays S3-05-C

Description
RELAY REED C/O 5V
Request a Quote Datasheet
Description
RELAY REED C/O 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-S3-05-C-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-S3-05-C-ND
Reed Relays 725-S3-05-C-ND
RELAY REED C/O 5V

RELAY REED C/O 5V

Buy Now Datasheet
Reed Relay, Spdt, 5Vdc, 0.25A, Tht; Contact Configuration Sensata/cynergy3 - 03AH4921 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spdt, 5Vdc, 0.25A, Tht; Contact Configuration Sensata/cynergy3
03AH4921
Reed Relay, Spdt, 5Vdc, 0.25A, Tht; Contact Configuration Sensata/cynergy3 03AH4921
REED RELAY, SPDT, 5VDC, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:S3 Series; Relay Mounting:Through Hole; Coil Resistance:30ohm; Switching Current Max:250mA; Switching Voltage Max:120VDC

REED RELAY, SPDT, 5VDC, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:S3 Series; Relay Mounting:Through Hole; Coil Resistance:30ohm; Switching Current Max:250mA; Switching Voltage Max:120VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 725-S3-05-C-ND 03AH4921
Product Name Reed Relays Reed Relay, Spdt, 5Vdc, 0.25A, Tht; Contact Configuration Sensata/cynergy3
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - PB886-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details