Sensata Technologies Reed Relays DAT70510TU

Description
RELAY REED SPST-NO 2A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - DAT70510TU-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
DAT70510TU-ND
Reed Relays DAT70510TU-ND
RELAY REED SPST-NO 2A 5V

RELAY REED SPST-NO 2A 5V

Buy Now Datasheet
Reed Relay, Spst-No, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 - 98Y7546 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3
98Y7546
Reed Relay, Spst-No, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 98Y7546
REED RELAY, SPST-NO, 7KV, 2A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:DA Series; Relay Mounting:Through Hole; Coil Resistance:28ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 7KV, 2A, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:DA Series; Relay Mounting:Through Hole; Coil Resistance:28ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number DAT70510TU-ND 98Y7546
Product Name Reed Relays Reed Relay, Spst-No, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Signal Relays - 3-1393763-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Relays - Reed Relays - 1351870-KT24-1A-40L-SMD - Win Source Electronics
Specs
Mounting PCBoard; Surface Mount
Resistance 1800 ohms
View Details
3 suppliers