Relay;Reed;Gen Purp;SPST-NO;Cur-Rtg
RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-N
JWD-107-7=REED RELAYS ROHS COMPLIANT: YES
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Electromechanical Relays | Reed Relays |
| Product Number | PB690-ND | 70199442 | 81F9289 | 49M0861 | JWD-107-7 |
| Product Name | Reed Relays | Relay;Reed;Gen Purp;SPST-NO;Cur-Rtg 500mA;Ctrl-V 12DC;Vol-Rtg 100DC;PCB Mnt | Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity | Jwd-107-7=Reed Relays Rohs Compliant Potter&brumfield Te Connectivity | Relays - Reed Relays |
| Mounting | PCBoard | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| Approvals | RoHS | UL, CSA, RoHS; RoHS | RoHS | RoHS | |
| Operating Temp | -31 to 185 F (-35 to 85 C) |