Sensata Technologies Reed Relays DAT72410

Description
RELAY REED SPST-NO 2A 24V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1034-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1034-ND
Reed Relays 725-1034-ND
RELAY REED SPST-NO 2A 24V

RELAY REED SPST-NO 2A 24V

Buy Now Datasheet
Relays - Reed Relays DAT72410
RELAY REED SPST-NO 2A 24V

RELAY REED SPST-NO 2A 24V

Supplier's Site
Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 - 91F9751 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
91F9751
Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 91F9751
RELAY, REED, SPST-NO, 7KV, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:780ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 7KV, 2A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:780ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet
Reed Relay, Spst-No, 24V, Pcb; Contact Configuration Sensata/cynergy3 - 38K0782 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 24V, Pcb; Contact Configuration Sensata/cynergy3
38K0782
Reed Relay, Spst-No, 24V, Pcb; Contact Configuration Sensata/cynergy3 38K0782
REED RELAY, SPST-NO, 24V, PCB; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:780ohm; Switching Current Max:2A; Switching Voltage Max:7kV; SVHC:No SVHC RoHS Compliant: Yes

REED RELAY, SPST-NO, 24V, PCB; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:780ohm; Switching Current Max:2A; Switching Voltage Max:7kV; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1034-ND DAT72410 91F9751
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
REED RELAY, 1 FORM A, SPST-NO, REED RELAY - SHV05-1A85-78D4K - Heilind Electronics, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers