Sensata Technologies Reed Relays DAR72410U

Description
RELAY REED SPST-NO 3A 24V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 3A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1514-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1514-ND
Reed Relays 725-1514-ND
RELAY REED SPST-NO 3A 24V

RELAY REED SPST-NO 3A 24V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
DAR72410U
Relays - Reed Relays DAR72410U
RELAY REED SPST-NO 3A 24V

RELAY REED SPST-NO 3A 24V

Supplier's Site
Reed Relay, Spst-No, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3 - 98Y7542 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3
98Y7542
Reed Relay, Spst-No, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3 98Y7542
REED RELAY, SPST-NO, 1KV, 3A, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:DA Series; Relay Mounting:Through Hole; Coil Resistance:780ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 1KV, 3A, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:DA Series; Relay Mounting:Through Hole; Coil Resistance:780ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1514-ND DAR72410U 98Y7542
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst-No, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

RELAY REED SPDT .25A 15VDC DIP - V23100V4315C011 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
3 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Pickering Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details