Sensata Technologies Reed Relays DBT72410-HR

Description
RELAY REED SPST-NC 2A 24V
Request a Quote Datasheet
Description
RELAY REED SPST-NC 2A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1394-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1394-ND
Reed Relays 725-1394-ND
RELAY REED SPST-NC 2A 24V

RELAY REED SPST-NC 2A 24V

Buy Now Datasheet
Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 - 41Y0896 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3
41Y0896
Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 41Y0896
REED RELAY, SPST-NC, 7KV, 2A, TH; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

REED RELAY, SPST-NC, 7KV, 2A, TH; Contact Configuration:SPST-NC; Coil Voltage:24VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site
Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 - 99Y8895 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3
99Y8895
Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 99Y8895
REED RELAY, SPST-NC, 7KV, 2A, TH; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:2A; Switching Voltage Max:7kV; SVHC:No SVHC RoHS Compliant: Yes

REED RELAY, SPST-NC, 7KV, 2A, TH; Contact Configuration:SPST-NC; Coil Voltage:24VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:2A; Switching Voltage Max:7kV; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 725-1394-ND 41Y0896
Product Name Reed Relays Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 374-1107-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers