Sensata Technologies Reed Relays DAT71210PU

Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - DAT71210PU-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
DAT71210PU-ND
Reed Relays DAT71210PU-ND
RELAY REED SPST-NO 2A 12V

RELAY REED SPST-NO 2A 12V

Buy Now Datasheet
Reed Relay, Spst-No, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3 - 98Y7549 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3
98Y7549
Reed Relay, Spst-No, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3 98Y7549
REED RELAY, SPST-NO, 7KV, 2A, PANEL; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:DA Series; Relay Mounting:Panel Mount; Coil Resistance:150ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 7KV, 2A, PANEL; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:DA Series; Relay Mounting:Panel Mount; Coil Resistance:150ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number DAT71210PU-ND 98Y7549
Product Name Reed Relays Reed Relay, Spst-No, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3
Mounting Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
Signal Relays - 473974 - RS Components, Ltd.
Specs
Channels Single Throw
NO 1
View Details
2 suppliers
Standex-Meder Electronics
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details