Sensata Technologies Reed Relays S4-05-Q

Description
RELAY, HV, VERTICAL MOUNT, SPNO,
Request a Quote
Description
RELAY, HV, VERTICAL MOUNT, SPNO,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4-05-Q is a vertically mounted miniature SPST (Form A) reed relay with a 5V DC coil, designed for high-voltage switching applications up to 350V DC and a carry current of 2.5A DC. It features a rhodium contact material, 3kV isolation across contacts, and 4kV isolation between contact and coil. The relay has a switching power rating of 100W, contact resistance of 100mΩ maximum, and an insulation resistance of 10¹⁰Ω typical. Operate and release voltages are 3.75V DC and 0.5V DC respectively, with a coil resistance of 90Ω ±10%. It operates from -40°C to +85°C and is UL approved for pollution degree 2. The package is compact, optimized for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The S4-05-Q is a vertically mounted miniature SPST (Form A) reed relay with a 5V DC coil, designed for high-voltage switching applications up to 350V DC and a carry current of 2.5A DC. It features a rhodium contact material, 3kV isolation across contacts, and 4kV isolation between contact and coil. The relay has a switching power rating of 100W, contact resistance of 100mΩ maximum, and an insulation resistance of 10¹⁰Ω typical. Operate and release voltages are 3.75V DC and 0.5V DC respectively, with a coil resistance of 90Ω ±10%. It operates from -40°C to +85°C and is UL approved for pollution degree 2. The package is compact, optimized for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-S4-05-Q-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-S4-05-Q-ND
Reed Relays 725-S4-05-Q-ND
RELAY, HV, VERTICAL MOUNT, SPNO,

RELAY, HV, VERTICAL MOUNT, SPNO,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Reed Relays
Product Number 725-S4-05-Q-ND
Product Name Reed Relays
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details