Sensata Technologies Reed Relays SAR92403

Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1046-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1046-ND
Reed Relays 725-1046-ND
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Buy Now Datasheet
Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 - 99B1542 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3
99B1542
Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 99B1542
RELAY, REED, SPST-NO, 20V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:S Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:20V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 20V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:S Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays SAR92403
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1046-ND 99B1542 SAR92403
Product Name Reed Relays Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3O2A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Double Pole (DP)
Throw Double Throw
View Details