Sensata Technologies Reed Relays DAT70510

Description
RELAY REED SPST-NO 2A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1027-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1027-ND
Reed Relays 725-1027-ND
RELAY REED SPST-NO 2A 5V

RELAY REED SPST-NO 2A 5V

Buy Now Datasheet
Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 - 18M2003 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
18M2003
Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 18M2003
RELAY, REED, SPST-NO, 7KV, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:28ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 7KV, 2A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:28ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site
Relays - Reed Relays DAT70510
RELAY REED SPST-NO 2A 5V

RELAY REED SPST-NO 2A 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1027-ND 18M2003 DAT70510
Product Name Reed Relays Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR101C05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Double Throw
View Details