Sensata Technologies Reed Relays S2-12E

Description
RELAY REED SPST 1A 12V
Request a Quote Datasheet
Description
RELAY REED SPST 1A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1355-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1355-ND
Reed Relays 725-1355-ND
RELAY REED SPST 1A 12V

RELAY REED SPST 1A 12V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
S2-12E
Relays - Reed Relays S2-12E
RELAY REED SPST 1A 12V

RELAY REED SPST 1A 12V

Supplier's Site
Reed Relay, Spst-No, 12Vdc, 1A, Th; Contact Configuration Sensata/cynergy3 - 27X7556 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 12Vdc, 1A, Th; Contact Configuration Sensata/cynergy3
27X7556
Reed Relay, Spst-No, 12Vdc, 1A, Th; Contact Configuration Sensata/cynergy3 27X7556
REED RELAY, SPST-NO, 12VDC, 1A, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

REED RELAY, SPST-NO, 12VDC, 1A, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1355-ND S2-12E 27X7556
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst-No, 12Vdc, 1A, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - PB689-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details