MRE12-1A85-HC is a high-current reed relay with a single normally open contact (Form A), featuring a rhodium contact material, 1000 V DC switching voltage rating, 1.0 A switching current, and 5.0 A carry current when operated in parallel contact configuration. It includes an integrated magnetic shield and operates with a 12 VDC nominal coil voltage, 400 Ω coil resistance, and 360 mW coil power. The relay meets EN60255-27 for dielectric strength with a minimum breakdown voltage of 2.5 kVDC, offers insulation resistance of 10¹¹ / 10¹² Ω at 100 V test voltage, and has a contact resistance of 150 mΩ max. The operating temperature range is -20 to 70 °C, and the package is designed for compact mounting with high creepage distance. It is rated for 50 g shock and 20 g vibration resistance.
HIGH VOLTAGE REED RELAY, FORM 1A
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 374-MRE12-1A85-HC-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |