Sensata Technologies Reed Relays S1-24-2ADM

Description
RELAY REED TWIN N/O 1.5KV 24V
Request a Quote Datasheet
Description
RELAY REED TWIN N/O 1.5KV 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-S1-24-2ADM-ND - DigiKey
Thief River Falls, MN, United States
RELAY REED TWIN N/O 1.5KV 24V

RELAY REED TWIN N/O 1.5KV 24V

Buy Now Datasheet
Reed Relay, Dpst-No, 24Vdc, 0.5A, Tht; Contact Configuration Sensata/cynergy3 - 03AH4919 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst-No, 24Vdc, 0.5A, Tht; Contact Configuration Sensata/cynergy3
03AH4919
Reed Relay, Dpst-No, 24Vdc, 0.5A, Tht; Contact Configuration Sensata/cynergy3 03AH4919
REED RELAY, DPST-NO, 24VDC, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Product Range:S1 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:1kV

REED RELAY, DPST-NO, 24VDC, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Product Range:S1 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:1kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 725-S1-24-2ADM-ND 03AH4919
Product Name Reed Relays Reed Relay, Dpst-No, 24Vdc, 0.5A, Tht; Contact Configuration Sensata/cynergy3
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Double Pole (DP)
Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 4-1393763-8 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Pickering Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details