Sensata Technologies Reed Relays DBT70510F-HR

Description
RELAY REED SPST-NC 2A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NC 2A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1389-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1389-ND
Reed Relays 725-1389-ND
RELAY REED SPST-NC 2A 5V

RELAY REED SPST-NC 2A 5V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
DBT70510F-HR
Relays - Reed Relays DBT70510F-HR
RELAY REED SPST-NC 2A 5V

RELAY REED SPST-NC 2A 5V

Supplier's Site
Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 - 99Y8888 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3
99Y8888
Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 99Y8888
REED RELAY, SPST-NC, 7KV, 2A, TH; Contact Configuration:SPST-N C; Coil Voltage:5VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:38ohm; Switching Current Max:2A; Switching Voltage Max:7kV; SVHC:No SVHC RoHS Compliant: Yes

REED RELAY, SPST-NC, 7KV, 2A, TH; Contact Configuration:SPST-NC; Coil Voltage:5VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:38ohm; Switching Current Max:2A; Switching Voltage Max:7kV; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1389-ND DBT70510F-HR 99Y8888
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393771-4 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
EMR Series - EMR151A08 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 15 x 8 x 8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details