Sensata Technologies Reed Relays DAT71215F

Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1033-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1033-ND
Reed Relays 725-1033-ND
RELAY REED SPST-NO 2A 12V

RELAY REED SPST-NO 2A 12V

Buy Now Datasheet
Relay, Reed, Spst-No, 10Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 - 89C4326 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 10Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
89C4326
Relay, Reed, Spst-No, 10Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 89C4326
RELAY, REED, SPST-NO, 10KV, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:95ohm; Switching Current Max:2A; Switching Voltage Max:10kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 10KV, 2A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:95ohm; Switching Current Max:2A; Switching Voltage Max:10kV RoHS Compliant: Yes

Supplier's Site
Reed Relay, D Series, 12 Vdc, 95 Ohm, 2 A, 10 Kv, Spst-No Rohs Compliant Sensata/cynergy3 - 56T0749 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, D Series, 12 Vdc, 95 Ohm, 2 A, 10 Kv, Spst-No Rohs Compliant Sensata/cynergy3
56T0749
Reed Relay, D Series, 12 Vdc, 95 Ohm, 2 A, 10 Kv, Spst-No Rohs Compliant Sensata/cynergy3 56T0749
Reed Relay, D Series, 12 VDC, 95 ohm, 2 A, 10 kV, SPST-NO RoHS Compliant: Yes

Reed Relay, D Series, 12 VDC, 95 ohm, 2 A, 10 kV, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays DAT71215F
RELAY REED SPST-NO 2A 12V

RELAY REED SPST-NO 2A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 725-1033-ND 89C4326 56T0749 DAT71215F
Product Name Reed Relays Relay, Reed, Spst-No, 10Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 Reed Relay, D Series, 12 Vdc, 95 Ohm, 2 A, 10 Kv, Spst-No Rohs Compliant Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays - Reed Relays - 1063006-HM24-1A83-02 - Win Source Electronics
Standex-Meder Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 1000 ohms
View Details
4 suppliers