REED RELAY, SPST-NO, 7KV, 2A, TH; Contact Configuration:SPST-N
RELAY REED SPST-NO 2A 12V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 725-1375-ND | 41Y0879 | DAT71210F-HR |
| Product Name | Reed Relays | Reed Relay, Spst-No, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 | Relays - Reed Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw |
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |