Sensata Technologies Reed Relays DAT200-05

Description
RELAY REED SPST-NO 3A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 3A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1360-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1360-ND
Reed Relays 725-1360-ND
RELAY REED SPST-NO 3A 5V

RELAY REED SPST-NO 3A 5V

Buy Now Datasheet
Reed Relay, Spst-No, 5Vdc, 3A, Th; Contact Configuration Sensata/cynergy3 - 27X7430 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 5Vdc, 3A, Th; Contact Configuration Sensata/cynergy3
27X7430
Reed Relay, Spst-No, 5Vdc, 3A, Th; Contact Configuration Sensata/cynergy3 27X7430
REED RELAY, SPST-NO, 5VDC, 3A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:D200 Series; Relay Mounting:Through Hole; Coil Resistance:28ohm; Switching Current Max:3A; Switching Voltage Max:2.5kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 5VDC, 3A, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:D200 Series; Relay Mounting:Through Hole; Coil Resistance:28ohm; Switching Current Max:3A; Switching Voltage Max:2.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
DAT200-05
Relays - Reed Relays DAT200-05
RELAY REED SPST-NO 3A 5V

RELAY REED SPST-NO 3A 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1360-ND 27X7430 DAT200-05
Product Name Reed Relays Reed Relay, Spst-No, 5Vdc, 3A, Th; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR021A09 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details