Sensata Technologies Reed Relays SAR90505

Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1051-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1051-ND
Reed Relays 725-1051-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 - 89C7905 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3
89C7905
Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 89C7905
RELAY, REED, SPST-NO, 20V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:S Series; Relay Mounting:Through Hole; Coil Resistance:140ohm; Switching Current Max:500mA; Switching Voltage Max:20V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 20V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:S Series; Relay Mounting:Through Hole; Coil Resistance:140ohm; Switching Current Max:500mA; Switching Voltage Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Reed Relay, S Series, 5 Vdc, 140 Ohm, 500 Ma, 20 V, Spst-No Rohs Compliant Sensata/cynergy3 - 56T1748 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, S Series, 5 Vdc, 140 Ohm, 500 Ma, 20 V, Spst-No Rohs Compliant Sensata/cynergy3
56T1748
Reed Relay, S Series, 5 Vdc, 140 Ohm, 500 Ma, 20 V, Spst-No Rohs Compliant Sensata/cynergy3 56T1748
Reed Relay, S Series, 5 VDC, 140 ohm, 500 mA, 20 V, SPST-NO RoHS Compliant: Yes

Reed Relay, S Series, 5 VDC, 140 ohm, 500 mA, 20 V, SPST-NO RoHS Compliant: Yes

Supplier's Site
Relays - Reed Relays SAR90505
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 725-1051-ND 89C7905 56T1748 SAR90505
Product Name Reed Relays Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 Reed Relay, S Series, 5 Vdc, 140 Ohm, 500 Ma, 20 V, Spst-No Rohs Compliant Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details