Sensata Technologies Reed Relays DAT71210-HR

Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1376-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1376-ND
Reed Relays 725-1376-ND
RELAY REED SPST-NO 2A 12V

RELAY REED SPST-NO 2A 12V

Buy Now Datasheet
Reed Relay, Spst-No, 12Vdc, 2A, Th; Contact Configuration Sensata/cynergy3 - 41Y0878 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 12Vdc, 2A, Th; Contact Configuration Sensata/cynergy3
41Y0878
Reed Relay, Spst-No, 12Vdc, 2A, Th; Contact Configuration Sensata/cynergy3 41Y0878
REED RELAY, SPST-NO, 12VDC, 2A, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 12VDC, 2A, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
DAT71210-HR
Relays - Reed Relays DAT71210-HR
RELAY REED SPST-NO 2A 12V

RELAY REED SPST-NO 2A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1376-ND 41Y0878 DAT71210-HR
Product Name Reed Relays Reed Relay, Spst-No, 12Vdc, 2A, Th; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - 1835-1070-ND - DigiKey
Comus International
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers