Littelfuse, Inc. Reed Relays HE721A1200

Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE102-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE102-ND
Reed Relays HE102-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse - 28F2023 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse
28F2023
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse 28F2023
RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200VDC RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200VDC RoHS Compliant: Yes

Supplier's Site
Relays - Reed Relays HE721A1200
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Relay PC Board Mount - 67711955 - Radwell International
Willingboro, NJ, United States
Relay PC Board Mount
67711955
Relay PC Board Mount 67711955
RELAY, REED, SPST-NO, 200VDC, 0.5A, SPST, COIL VOLTAGE 12VDC. FREE 2 YEAR RADWELL WARRANTY

RELAY, REED, SPST-NO, 200VDC, 0.5A, SPST, COIL VOLTAGE 12VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number HE102-ND 28F2023 HE721A1200 67711955
Product Name Reed Relays Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse Relays - Reed Relays Relay PC Board Mount
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3O1A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details