Sensata Technologies Reed Relays S8-1204

Description
RELAY REED SPST 1A 12V
Request a Quote Datasheet
Description
RELAY REED SPST 1A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1358-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1358-ND
Reed Relays 725-1358-ND
RELAY REED SPST 1A 12V

RELAY REED SPST 1A 12V

Buy Now Datasheet
Reed Relay, Spst-No, 12Vdc, 1A, Th; Contact Configuration Sensata/cynergy3 - 27X7561 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 12Vdc, 1A, Th; Contact Configuration Sensata/cynergy3
27X7561
Reed Relay, Spst-No, 12Vdc, 1A, Th; Contact Configuration Sensata/cynergy3 27X7561
REED RELAY, SPST-NO, 12VDC, 1A, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:S8 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

REED RELAY, SPST-NO, 12VDC, 1A, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:S8 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
S8-1204
Relays - Reed Relays S8-1204
RELAY REED SPST 1A 12V

RELAY REED SPST 1A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1358-ND 27X7561 S8-1204
Product Name Reed Relays Reed Relay, Spst-No, 12Vdc, 1A, Th; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details