Sensata Technologies Reed Relays DAT72410FU

Description
RELAY REED SPST-NO 2A 24V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1519-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1519-ND
Reed Relays 725-1519-ND
RELAY REED SPST-NO 2A 24V

RELAY REED SPST-NO 2A 24V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
DAT72410FU
Relays - Reed Relays DAT72410FU
RELAY REED SPST-NO 2A 24V

RELAY REED SPST-NO 2A 24V

Supplier's Site
Reed Relay, Spst-No, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 - 98Y7553 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3
98Y7553
Reed Relay, Spst-No, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 98Y7553
REED RELAY, SPST-NO, 7KV, 2A, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:DA Series; Relay Mounting:Through Hole; Coil Resistance:780ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 7KV, 2A, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:DA Series; Relay Mounting:Through Hole; Coil Resistance:780ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1519-ND DAT72410FU 98Y7553
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst-No, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWD-172-155-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
3 suppliers
Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR111C08 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Double Throw
View Details