The S1-24-B is a miniature single-in-line reed relay with normally closed contacts, designed for high voltage isolation in space-constrained applications. It features a 24V DC coil, 1.5kV isolation voltage between contacts and coil, and supports up to 1000V DC switching voltage with a maximum switching current of 0.5A DC and carry current of 1.3A DC. The relay has a contact resistance of 120mΩ max and capacitance of 0.2pF between coil and screen. It operates within a temperature range of -40°C to +85°C and is certified for pollution degree 2 under UL standards. The package is single-in-line with coil pins centered and contact pins at the ends to enhance isolation.
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 725-S1-24-B-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |