Sensata Technologies Reed Relays DBR71210

Description
RELAY REED SPST-NC 3A 12V
Request a Quote Datasheet
Description
RELAY REED SPST-NC 3A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1049-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1049-ND
Reed Relays 725-1049-ND
RELAY REED SPST-NC 3A 12V

RELAY REED SPST-NC 3A 12V

Buy Now Datasheet
Relay, Reed, Spst-Nc, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 - 91F5754 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-Nc, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3
91F5754
Relay, Reed, Spst-Nc, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 91F5754
RELAY, REED, SPST-NC, 1KV, 3A, THT; Contact Configuration:SPST-N C; Coil Voltage:12VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:240ohm; Switching Current Max:3A; Switching Voltage Max:1kV; Carry Current:4ARoHS Compliant: Yes

RELAY, REED, SPST-NC, 1KV, 3A, THT; Contact Configuration:SPST-NC; Coil Voltage:12VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:240ohm; Switching Current Max:3A; Switching Voltage Max:1kV; Carry Current:4ARoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays DBR71210
RELAY REED SPST-NC 3A 12V

RELAY REED SPST-NC 3A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1049-ND 91F5754 DBR71210
Product Name Reed Relays Relay, Reed, Spst-Nc, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
RELAY REED SPST-NO .5A 12VDC DIP - V23100V4012A000 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
5 suppliers
Pickering Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details