The S1-TWIN is a miniature single-in-line reed relay with two SPST normally open reed switches, designed for high voltage isolation in space-constrained applications. It features 1.5 kV isolation between contacts and between contacts and coil, with a maximum switching voltage of 1000 V DC and a carry current of 1.3 A DC. The relay has a 5 V DC coil with an operating voltage of 3.75 V DC, a maximum contact resistance of 120 mΩ, and an operate time of 0.75 ms with a diode fitted. It operates from -40 °C to +85 °C and includes an integrated diode and electromagnetic screening as indicated by the 'D' and 'M' suffixes in the part number. The package dimensions are not specified in the provided data.
RELAY REED TWIN N/O 1.5KV 5V
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 725-S1-05-2AD-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |