Standex-Meder Electronics Reed Relays MRE24-1A85-HV

Description
HIGH VOLTAGE REED RELAY, FORM 1A
Request a Quote
Description
HIGH VOLTAGE REED RELAY, FORM 1A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MRE24-1A85-HV is a high voltage reed relay with a single normally open contact (Form A), designed for switching up to 1000 V DC or peak AC and carrying up to 2.5 A DC or peak AC. It features a 120 Ohm coil rated for 24 VDC, with a pull-in voltage of 18 VDC and a coil power consumption of 288 mW. The relay has a contact resistance of 200 mOhm max, an insulation resistance of 10ⁱⁱ/ⁱⁱ⁲ Ohm, and a dielectric strength of 7 kVDC per EN60255-27. Operating temperature ranges from -20 to 70 °C. The package dimensions and pinout follow the MRE series standard, with no external magnetic shield.

Datasheet Summary
Powered by GS/AI

MRE24-1A85-HV is a high voltage reed relay with a single normally open contact (Form A), designed for switching up to 1000 V DC or peak AC and carrying up to 2.5 A DC or peak AC. It features a 120 Ohm coil rated for 24 VDC, with a pull-in voltage of 18 VDC and a coil power consumption of 288 mW. The relay has a contact resistance of 200 mOhm max, an insulation resistance of 10ⁱⁱ/ⁱⁱ⁲ Ohm, and a dielectric strength of 7 kVDC per EN60255-27. Operating temperature ranges from -20 to 70 °C. The package dimensions and pinout follow the MRE series standard, with no external magnetic shield.

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-MRE24-1A85-HV-ND - DigiKey
Thief River Falls, MN, United States
HIGH VOLTAGE REED RELAY, FORM 1A

HIGH VOLTAGE REED RELAY, FORM 1A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Reed Relays
Product Number 374-MRE24-1A85-HV-ND
Product Name Reed Relays
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
REED SWITCH, 1 FORM A, SPST-NO REED SWITCH - ORD 324/10-15 AT - Heilind Electronics, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
View Details