REED RELAY, SPDT, 5VDC, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:S3 Series; Relay Mounting:Through Hole; Coil Resistance:30ohm; Switching Current Max:250mA; Switching Voltage Max:120VDC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Reed Relays | Reed Relays |
| Product Number | 725-S3-05-CM-ND | 03AH4922 |
| Product Name | Reed Relays | Reed Relay, Spdt, 5Vdc, 0.25A, Tht; Contact Configuration Sensata/cynergy3 |
| Mounting | PCBoard | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |