Cynergy3 DAR72410F-HR/RS Reed Relay
REED RELAY, SPST-NO, 1KV, 3A, TH; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 1245071 | 725-1369-ND | 41Y0873 |
| Product Name | Reed Relays | Reed Relays | Reed Relay, Spst-No, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3 |
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Approvals | RoHS | RoHS | |
| Operating Temp | -4 F (-20 C) | -4 to 158 F (-20 to 70 C) | |
| DC Power | 50 watts |