Sensata Technologies Reed Relays DAT71210

Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1030-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1030-ND
Reed Relays 725-1030-ND
RELAY REED SPST-NO 2A 12V

RELAY REED SPST-NO 2A 12V

Buy Now Datasheet
Relays - Reed Relays - 1023759-DAT71210 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1023759-DAT71210
Relays - Reed Relays 1023759-DAT71210
Win Source Part Number: 1023759-DAT71210 Category: Relays>Reed Relays Series: DA Termination Style: PC Pin Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Tungsten (W) Standard Package: 20 Coil Resistance: 150 Ohms Coil Current: 80 mA Operate Time: 3 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 2 A Switching Voltage: 7000VAC, 7000VDC - Max Release Time: 2 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1.25 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Sensata-Cynergy3 Other Names: 725-1030,DAT71210-ND

Win Source Part Number: 1023759-DAT71210
Category: Relays>Reed Relays
Series: DA
Termination Style: PC Pin
Package: Tray
Contact Form: SPST-NO (1 Form A)
Contact Material: Tungsten (W)
Standard Package: 20
Coil Resistance: 150 Ohms
Coil Current: 80 mA
Operate Time: 3 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 2 A
Switching Voltage: 7000VAC, 7000VDC - Max
Release Time: 2 ms
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.25 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Sensata-Cynergy3
Other Names: 725-1030,DAT71210-ND

Buy Now Datasheet
Relays - Reed Relays DAT71210
RELAY REED SPST-NO 2A 12V

RELAY REED SPST-NO 2A 12V

Supplier's Site
Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 - 92F4682 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
92F4682
Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 92F4682
RELAY, REED, SPST-NO, 7KV, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 7KV, 2A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 725-1030-ND 1023759-DAT71210 DAT71210 92F4682
Product Name Reed Relays Relays - Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

RELAY REED SPST-NO .5A 12VDC SIL - V23100V4512A010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR151A12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 15 x 8 x 8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details