Coto Technology Reed Relays PRMA1C12

Description
RELAY REED SPDT 250MA 12V
Request a Quote Datasheet
Description
RELAY REED SPDT 250MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 420-1020-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
420-1020-ND
Reed Relays 420-1020-ND
RELAY REED SPDT 250MA 12V

RELAY REED SPDT 250MA 12V

Buy Now Datasheet
Relay/Socket - 17335814 - Radwell International
Willingboro, NJ, United States
Relay/Socket
17335814
Relay/Socket 17335814
REED RELAY, COIL VOLTAGE VDC NOM:12V, 1 POLE, SPDT, THROUGH HOLE, CARRY CURRENT:0.4A, CONTACT CARRYING POWER:3W. FREE 2 YEAR RADWELL WARRANTY

REED RELAY, COIL VOLTAGE VDC NOM:12V, 1 POLE, SPDT, THROUGH HOLE, CARRY CURRENT:0.4A, CONTACT CARRYING POWER:3W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relays - Reed Relays PRMA1C12
RELAY REED SPDT 250MA 12V

RELAY REED SPDT 250MA 12V

Supplier's Site

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 420-1020-ND 17335814 PRMA1C12
Product Name Reed Relays Relay/Socket Relays - Reed Relays
Mounting PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR072B12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 12 x 10 mm
Poles Single Pole (SP)
Throw Single Throw
View Details