REED RELAY, SPST, 24V, 700MA, TH; Contact Configuration:SPST-N
REED RELAY, SPST, 24V, 700MA, TH; Contact Configuration:SPST-N
RELAY REED SPST 700MA 24V UL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 725-1569-ND | 98Y7656 | 99Y8926 | S2-24PU |
| Product Name | Reed Relays | Reed Relay, Spst, 24V, 700Ma, Th; Contact Configuration Sensata/cynergy3 | Reed Relay, Spst, 24V, 700Ma, Th; Contact Configuration Sensata/cynergy3 | Relays - Reed Relays |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | 24 volts |