Sensata Technologies Reed Relays DAT70515-HR

Description
RELAY REED SPST-NO 2A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1374-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1374-ND
Reed Relays 725-1374-ND
RELAY REED SPST-NO 2A 5V

RELAY REED SPST-NO 2A 5V

Buy Now Datasheet
Reed Relay, Spst-No, 5Vdc, 2A, Th; Contact Configuration Sensata/cynergy3 - 41Y0876 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 5Vdc, 2A, Th; Contact Configuration Sensata/cynergy3
41Y0876
Reed Relay, Spst-No, 5Vdc, 2A, Th; Contact Configuration Sensata/cynergy3 41Y0876
REED RELAY, SPST-NO, 5VDC, 2A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:16ohm; Switching Current Max:2A; Switching Voltage Max:10kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 5VDC, 2A, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:16ohm; Switching Current Max:2A; Switching Voltage Max:10kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 725-1374-ND 41Y0876
Product Name Reed Relays Reed Relay, Spst-No, 5Vdc, 2A, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - PB821-ND - DigiKey
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2O1B05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 8.9 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details