Sensata Technologies Reed Relays DBR70510

Description
RELAY REED SPST-NC 3A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NC 3A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1216-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1216-ND
Reed Relays 725-1216-ND
RELAY REED SPST-NC 3A 5V

RELAY REED SPST-NC 3A 5V

Buy Now Datasheet
Relay, Reed, Spst-Nc, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 - 91F5753 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-Nc, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3
91F5753
Relay, Reed, Spst-Nc, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 91F5753
RELAY, REED, SPST-NC, 1KV, 3A, THT; Contact Configuration:SPST-N C; Coil Voltage:5VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:38ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

RELAY, REED, SPST-NC, 1KV, 3A, THT; Contact Configuration:SPST-NC; Coil Voltage:5VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:38ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
DBR70510
Relays - Reed Relays DBR70510
RELAY REED SPST-NC 3A 5V

RELAY REED SPST-NC 3A 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1216-ND 91F5753 DBR70510
Product Name Reed Relays Relay, Reed, Spst-Nc, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details