Sensata Technologies Reed Relays DAT71210F

Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1031-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1031-ND
Reed Relays 725-1031-ND
RELAY REED SPST-NO 2A 12V

RELAY REED SPST-NO 2A 12V

Buy Now Datasheet
Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 - 89C4323 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
89C4323
Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 89C4323
RELAY, REED, SPST-NO, 7KV, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 7KV, 2A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site
10Kv 12V Spno Tungsten Flying Lead Hv Contact C Sensata/cynergy3 - 44P2474 - Newark, An Avnet Company
Chicago, IL, United States
10Kv 12V Spno Tungsten Flying Lead Hv Contact C Sensata/cynergy3
44P2474
10Kv 12V Spno Tungsten Flying Lead Hv Contact C Sensata/cynergy3 44P2474
10KV 12V SPNO Tungsten - Flying Lead HV contact c

10KV 12V SPNO Tungsten - Flying Lead HV contact c

Supplier's Site Datasheet
Relays - Reed Relays DAT71210F
RELAY REED SPST-NO 2A 12V

RELAY REED SPST-NO 2A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Electromechanical Relays Reed Relays
Product Number 725-1031-ND 89C4323 44P2474 DAT71210F
Product Name Reed Relays Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 10Kv 12V Spno Tungsten Flying Lead Hv Contact C Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-336/001-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Industrial Relay - 700-CFB310EW - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details