Sensata Technologies Reed Relays DAT70515

Description
RELAY REED SPST-NO 2A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1029-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1029-ND
Reed Relays 725-1029-ND
RELAY REED SPST-NO 2A 5V

RELAY REED SPST-NO 2A 5V

Buy Now Datasheet
Relay, Reed, Spst-No, 10Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 - 99B1221 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 10Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
99B1221
Relay, Reed, Spst-No, 10Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 99B1221
RELAY, REED, SPST-NO, 10KV, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:16ohm; Switching Current Max:2A; Switching Voltage Max:10kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 10KV, 2A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:16ohm; Switching Current Max:2A; Switching Voltage Max:10kV RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays DAT70515
RELAY REED SPST-NO 2A 5V

RELAY REED SPST-NO 2A 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1029-ND 99B1221 DAT70515
Product Name Reed Relays Relay, Reed, Spst-No, 10Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - PB887-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Pickering Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details