The S1-TWIN series is a miniature single-in-line reed relay with two SPST normally open reed switches, designed for high voltage isolation up to 1.5 kV between contacts and between contacts and coil, with a maximum switching voltage of 1000 V DC and carry current of 1.3 A DC. The 12 V coil variant has a coil resistance of 780 Ω ±10%, a must-operate voltage of 9 V DC, and a must-release voltage of 1.2 V DC, with operate and release times of 0.75 ms and 0.3 ms respectively when a diode is fitted. The relay operates from -40°C to +85°C and is screened for electromagnetic interference. The package is single-in-line with coil pins near the center and contact pins at the ends to enhance isolation.
RELAY REED TWIN N/O 1.5KV 12V
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 725-S1-12-2AD-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |