Coto Technology Reed Relays - PRMA1A24 PRMA1A24

Description
Manufacturer: Coto Technology Win Source Part Number: 890170-PRMA1A24 Series: PRMA Operating Temperature Range: -40°C ~ 80°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 420-1011, CLA135, CLA135-ND
Request a Quote Datasheet
Description
Manufacturer: Coto Technology Win Source Part Number: 890170-PRMA1A24 Series: PRMA Operating Temperature Range: -40°C ~ 80°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 420-1011, CLA135, CLA135-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - PRMA1A24 - 890170-PRMA1A24 - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - PRMA1A24
890170-PRMA1A24
Reed Relays - PRMA1A24 890170-PRMA1A24
Manufacturer: Coto Technology Win Source Part Number: 890170-PRMA1A24 Series: PRMA Operating Temperature Range: -40°C ~ 80°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 420-1011, CLA135, CLA135-ND

Manufacturer: Coto Technology
Win Source Part Number: 890170-PRMA1A24
Series: PRMA
Operating Temperature Range: -40°C ~ 80°C
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 420-1011, CLA135, CLA135-ND

Buy Now Datasheet
Reed Relays - 420-1011-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
420-1011-ND
Reed Relays 420-1011-ND
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Buy Now Datasheet
RELAY REED SPST 500MA 24V - 181-PRMA1A24 - Utmel Electronic Limited
Hong Kong, China
RELAY REED SPST 500MA 24V
181-PRMA1A24
RELAY REED SPST 500MA 24V 181-PRMA1A24
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Supplier's Site
Relays - Reed Relays PRMA1A24
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 890170-PRMA1A24 420-1011-ND 181-PRMA1A24 PRMA1A24
Product Name Reed Relays - PRMA1A24 Reed Relays RELAY REED SPST 500MA 24V Relays - Reed Relays
Mounting PCBoard; Through Hole PCBoard Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 374-MRE24-1A85-HV-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details