Sensata Technologies Reed Relays DAT72415

Description
RELAY REED SPST-NO 2A 24V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1036-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1036-ND
Reed Relays 725-1036-ND
RELAY REED SPST-NO 2A 24V

RELAY REED SPST-NO 2A 24V

Buy Now Datasheet
Relays - Reed Relays DAT72415
RELAY REED SPST-NO 2A 24V

RELAY REED SPST-NO 2A 24V

Supplier's Site
Relay, Reed, Spst-No, 10Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 - 99B1225 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 10Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
99B1225
Relay, Reed, Spst-No, 10Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 99B1225
RELAY, REED, SPST-NO, 10KV, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:350ohm; Switching Current Max:2A; Switching Voltage Max:15kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 10KV, 2A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:350ohm; Switching Current Max:2A; Switching Voltage Max:15kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1036-ND DAT72415 99B1225
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 10Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Signal Relays - 3-1393763-6 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
REED RELAY, 1 FORM A, SPST-NO, 5V SURFACE MOUNT HIGH FREQUEN - CRF05-1A - Heilind Electronics, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers