Sensata Technologies Reed Relays S1-1204DM

Description
RELAY REED 4KV SPST 12V SIP W/DI
Request a Quote Datasheet
Description
RELAY REED 4KV SPST 12V SIP W/DI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1557-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1557-ND
Reed Relays 725-1557-ND
RELAY REED 4KV SPST 12V SIP W/DI

RELAY REED 4KV SPST 12V SIP W/DI

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
S1-1204DM
Relays - Reed Relays S1-1204DM
RELAY REED 4KV SPST 12V SIP W/DI

RELAY REED 4KV SPST 12V SIP W/DI

Supplier's Site
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 - 98Y7644 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3
98Y7644
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 98Y7644
REED RELAY, 350VDC, 1A, SPST-NO, TH; Contact Configuration:SPST-N O; Coil Voltage:12V; Product Range:S1 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

REED RELAY, 350VDC, 1A, SPST-NO, TH; Contact Configuration:SPST-NO; Coil Voltage:12V; Product Range:S1 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1557-ND S1-1204DM 98Y7644
Product Name Reed Relays Relays - Reed Relays Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
RELAY REED DPST-NO .5A 15VDC DIP - V23100V4315B010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details
3 suppliers
Pickering Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details