Sensata Technologies Reed Relays S2-12PU

Description
RELAY REED SPST 700MA 12V UL
Request a Quote Datasheet
Description
RELAY REED SPST 700MA 12V UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1567-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1567-ND
Reed Relays 725-1567-ND
RELAY REED SPST 700MA 12V UL

RELAY REED SPST 700MA 12V UL

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
S2-12PU
Relays - Reed Relays S2-12PU
RELAY REED SPST 700MA 12V UL

RELAY REED SPST 700MA 12V UL

Supplier's Site
Reed Relay, Spst, 12V, 700Ma, Th; Contact Configuration Sensata/cynergy3 - 98Y7654 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst, 12V, 700Ma, Th; Contact Configuration Sensata/cynergy3
98Y7654
Reed Relay, Spst, 12V, 700Ma, Th; Contact Configuration Sensata/cynergy3 98Y7654
REED RELAY, SPST, 12V, 700MA, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:700mA; Switching Voltage Max:350VDC RoHS Compliant: Yes

REED RELAY, SPST, 12V, 700MA, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:700mA; Switching Voltage Max:350VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1567-ND S2-12PU 98Y7654
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst, 12V, 700Ma, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 4-1393763-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 175 volts
View Details
4 suppliers
Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR031B06 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details