Sensata Technologies Reed Relays S8-0504VU

Description
RELAY REED SPST 1A 5V UL
Request a Quote Datasheet
Description
RELAY REED SPST 1A 5V UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1571-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1571-ND
Reed Relays 725-1571-ND
RELAY REED SPST 1A 5V UL

RELAY REED SPST 1A 5V UL

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
S8-0504VU
Relays - Reed Relays S8-0504VU
RELAY REED SPST 1A 5V UL

RELAY REED SPST 1A 5V UL

Supplier's Site
Reed Relay, Spst-No, 1A, 350Vdc, Th; Contact Configuration Sensata/cynergy3 - 99Y8928 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 1A, 350Vdc, Th; Contact Configuration Sensata/cynergy3
99Y8928
Reed Relay, Spst-No, 1A, 350Vdc, Th; Contact Configuration Sensata/cynergy3 99Y8928
REED RELAY, SPST-NO, 1A, 350VDC, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:S8 Series; Relay Mounting:Through Hole; Coil Resistance:120ohm; Switching Current Max:1A; Switching Voltage Max:350VDC; SVHC:No SVHCRoHS Compliant: Yes

REED RELAY, SPST-NO, 1A, 350VDC, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:S8 Series; Relay Mounting:Through Hole; Coil Resistance:120ohm; Switching Current Max:1A; Switching Voltage Max:350VDC; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1571-ND S8-0504VU 99Y8928
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst-No, 1A, 350Vdc, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Signal Relays - 1422026-6 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details