Sensata Technologies Reed Relays S2-24EU

Description
RELAY REED SPST 1A 24V UL
Request a Quote Datasheet
Description
RELAY REED SPST 1A 24V UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1568-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1568-ND
Reed Relays 725-1568-ND
RELAY REED SPST 1A 24V UL

RELAY REED SPST 1A 24V UL

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
S2-24EU
Relays - Reed Relays S2-24EU
RELAY REED SPST 1A 24V UL

RELAY REED SPST 1A 24V UL

Supplier's Site
Reed Relay, Spst, 24V, 1A, Th; Contact Configuration Sensata/cynergy3 - 98Y7655 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst, 24V, 1A, Th; Contact Configuration Sensata/cynergy3
98Y7655
Reed Relay, Spst, 24V, 1A, Th; Contact Configuration Sensata/cynergy3 98Y7655
REED RELAY, SPST, 24V, 1A, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

REED RELAY, SPST, 24V, 1A, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Reed Relay, Spst, 24V, 1A, Th; Contact Configuration Sensata/cynergy3 - 99Y8925 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst, 24V, 1A, Th; Contact Configuration Sensata/cynergy3
99Y8925
Reed Relay, Spst, 24V, 1A, Th; Contact Configuration Sensata/cynergy3 99Y8925
REED RELAY, SPST, 24V, 1A, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:350VDC; SVHC:No SVHC RoHS Compliant: Yes

REED RELAY, SPST, 24V, 1A, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:350VDC; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1568-ND S2-24EU 98Y7655
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst, 24V, 1A, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - OMR-C-112H,V000 - 929582-OMR-C-112H,V000 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
4 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details