Manufacturer: TE Connectivity
Win Source Part Number: 929582-OMR-C-112H,V0
Series: OMR, OEG
Operating Temperature Range: -30°C ~ 70°C
Package: Bulk
Mounting: Through Hole
Family Name: OMR
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0030
Other Part Number: PB2163, 2-1440000-6, OMR-C-112H,V000-ND
REED RELAY, SPST-NO, 12VDC, THT; Contact Configuration:SPST-N
RELAY REED SPST 500MA 12V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 929582-OMR-C-112H,V000 | PB2163-ND | 08H2504 | OMR-C-112H,V000 |
| Product Name | Reed Relays - OMR-C-112H,V000 | Reed Relays | Reed Relay, Spst-No, 12Vdc, Tht; Contact Configuration Te Connectivity | Relays - Reed Relays |
| Mounting | PCBoard; Through Hole | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) |