The S1-05-BM is a miniature single-in-line reed relay with normally closed contacts, designed for high-voltage isolation applications. It features a 5V coil, an isolation voltage of 1.5 kV across contacts and between coil and contacts, a maximum switching voltage of 1000 V DC, and a carry current of 1.3 A DC. The relay has rhodium contacts, a contact resistance of up to 120 mΩ, and an insulation resistance of at least 10¹² Ω. Operating temperature ranges from -40°C to +85°C, with storage from -40°C to +100°C. It meets shock and vibration standards per EN60068-2-27 and EN60068-2-6, and is UL approved for pollution degree 2. The part includes an electromagnetic screen, as denoted by the 'M' suffix.
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 725-S1-05-BM-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |