Reed Relay, KT Series, 5 VDC, 80 ohm, 1 A, 1 kV, SPST-NO RoHS Compliant: Yes
REED RELAY 1 FORM A 5V SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 374-1356-6-ND | 59Y7310 | KT05-1A-40L-SMD |
| Product Name | Reed Relays | Reed Relay, Kt Series, 5 Vdc, 80 Ohm, 1 A, 1 Kv, Spst-No Rohs Compliant Standexmeder | Relays - Reed Relays |
| Mounting | PCBoard | Surface Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) |