TE Connectivity Reed Relays JWD-171-24

Description
RELAY REED DPST 500MA 24V
Request a Quote Datasheet
Description
RELAY REED DPST 500MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - PB820-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
PB820-ND
Reed Relays PB820-ND
RELAY REED DPST 500MA 24V

RELAY REED DPST 500MA 24V

Buy Now Datasheet
Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 81F9296 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
81F9296
Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity 81F9296
RELAY, REED, DPST-NO, 100V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:2.2kohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, DPST-NO, 100V, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:2.2kohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
JWD-171-24
Relays - Reed Relays JWD-171-24
RELAY REED DPST 500MA 24V

RELAY REED DPST 500MA 24V

Supplier's Site
RELAY REED DPST 500MA 24V - 797-JWD-171-24 - Utmel Electronic Limited
Hong Kong, China
RELAY REED DPST 500MA 24V
797-JWD-171-24
RELAY REED DPST 500MA 24V 797-JWD-171-24
RELAY REED DPST 500MA 24V

RELAY REED DPST 500MA 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number PB820-ND 81F9296 JWD-171-24 797-JWD-171-24
Product Name Reed Relays Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity Relays - Reed Relays RELAY REED DPST 500MA 24V
Mounting PCBoard PCBoard; Through Hole Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -31 to 185 F (-35 to 85 C) -31 to 185 F (-35 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR121A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details