Sensata Technologies Reed Relays DBT70510SU

Description
RELAY REED SPST-NC 2A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NC 2A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - DBT70510SU-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
DBT70510SU-ND
Reed Relays DBT70510SU-ND
RELAY REED SPST-NC 2A 5V

RELAY REED SPST-NC 2A 5V

Buy Now Datasheet
Reed Relay, Spst-Nc, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3 - 98Y7560 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-Nc, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3
98Y7560
Reed Relay, Spst-Nc, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3 98Y7560
REED RELAY, SPST-NC, 7KV, 2A, PANEL; Contact Configuration:SPST-N C; Coil Voltage:5VDC; Product Range:DA Series; Relay Mounting:Panel Mount; Coil Resistance:38ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

REED RELAY, SPST-NC, 7KV, 2A, PANEL; Contact Configuration:SPST-NC; Coil Voltage:5VDC; Product Range:DA Series; Relay Mounting:Panel Mount; Coil Resistance:38ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number DBT70510SU-ND 98Y7560
Product Name Reed Relays Reed Relay, Spst-Nc, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3
Mounting Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RELAY REED SPST-NO .5A 24VDC DIP - V23100V4024A000 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EMR Series - EMR011B05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 24.3 x 7.8 x 7.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details