Sensata Technologies Reed Relays DAT72415F-HR

Description
RELAY REED SPST-NO 2A 24V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1381-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1381-ND
Reed Relays 725-1381-ND
RELAY REED SPST-NO 2A 24V

RELAY REED SPST-NO 2A 24V

Buy Now Datasheet
Reed Relay, Spst-No, 10Kv, 2A, Th; Contact Configuration Sensata/cynergy3 - 41Y0885 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 10Kv, 2A, Th; Contact Configuration Sensata/cynergy3
41Y0885
Reed Relay, Spst-No, 10Kv, 2A, Th; Contact Configuration Sensata/cynergy3 41Y0885
REED RELAY, SPST-NO, 10KV, 2A, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:350ohm; Switching Current Max:2A; Switching Voltage Max:15kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 10KV, 2A, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:350ohm; Switching Current Max:2A; Switching Voltage Max:15kV RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
DAT72415F-HR
Relays - Reed Relays DAT72415F-HR
RELAY REED SPST-NO 2A 24V

RELAY REED SPST-NO 2A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1381-ND 41Y0885 DAT72415F-HR
Product Name Reed Relays Reed Relay, Spst-No, 10Kv, 2A, Th; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details